☰
BD6775EFV-E2
BD6775EFV-E2
Not For New Designs
Description:  IC MTR DRV BIPLR 4.5-6V 24HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.25400
In Stock: 31040
BD6775EFV-E2 vs BD63510AEFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
PWM
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
General Purpose
General Purpose
Current - Output
500mA
1A
Voltage - Supply
4.5V ~ 6V
8V ~ 36V
Voltage - Load
10V ~ 37V
8V ~ 28V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-HTSSOP-B
28-HTSSOP-B