Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6775EFV-E2
BD6775EFV-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPLR 4.5-6V 24HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6775EFV-E2 Datasheet
History Price: $1.25400
In Stock: 31040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6775EFV-E2 vs BD6889GU-E2
Part No
BD6775EFV-E2
BD6889GU-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (14)
Interface
Parallel
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Camera
Current - Output
500mA
500mA
Voltage - Supply
4.5V ~ 6V
2.5V ~ 5.7V
Voltage - Load
10V ~ 37V
2.5V ~ 5.7V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
63-TFBGA
Supplier Device Package
24-HTSSOP-B
VBGA063T050