Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD67891MUV-E2
BD67891MUV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
FOR 3-PHASE DC BRUSHLESS MOTOR L
Manufacturer:
Rohm Semiconductor
Datasheet:
BD67891MUV-E2 Datasheet
History Price: $2.93000
In Stock: 41440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD67891MUV-E2 vs BD6874GSW-E2
Part No
BD67891MUV-E2
BD6874GSW-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
-
Parallel
Technology
NMOS, PMOS
-
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
50mA
200mA
Voltage - Supply
2.3V ~ 5.5V
2.5V ~ 5.5V
Voltage - Load
20V ~ 40V
2.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
16-VFBGA
Supplier Device Package
VQFN032V5050
16-BGA (3x3)