☰
BD67891MUV-E2
BD67891MUV-E2
Active
Description:  FOR 3-PHASE DC BRUSHLESS MOTOR L
Manufacturer:  Rohm Semiconductor
History Price: $2.93000
In Stock: 41440
BD67891MUV-E2 vs BD6922FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Multiphase
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
-
Parallel
Technology
NMOS, PMOS
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
50mA
1.3A
Voltage - Supply
2.3V ~ 5.5V
8V ~ 28V
Voltage - Load
20V ~ 40V
8V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-TSSOP (0.220", 5.60mm Width)
Supplier Device Package
VQFN032V5050
24-SSOP-B