Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6794EFV-E2
BD6794EFV-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 18V-32V 40HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6794EFV-E2 Datasheet
History Price: Obsolete
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6794EFV-E2 vs BD62017AFS-E2
Part No
BD6794EFV-E2
BD62017AFS-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Serial
Logic
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Printer
Fan Controller
Current - Output
2A
15mA
Voltage - Supply
18V ~ 32V
10V ~ 18V
Voltage - Load
18V ~ 32V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 110 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
40-HTSSOP-B
24-SSOP-A