☰
BD6794EFV-E2
BD6794EFV-E2
Obsolete
Description:  IC MOTOR DRIVER 18V-32V 40HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 27600
BD6794EFV-E2 vs BD6393FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Serial
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Printer
General Purpose
Current - Output
2A
800mA
Voltage - Supply
18V ~ 32V
16V ~ 28V
Voltage - Load
18V ~ 32V
16V ~ 28V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
40-HTSSOP-B
25-HSOP