☰
BD6794EFV-E2
BD6794EFV-E2
Obsolete
Description:  IC MOTOR DRIVER 18V-32V 40HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 20800
BD6794EFV-E2 vs BD6964FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Serial
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Printer
Fan Motor Driver
Current - Output
2A
800mA
Voltage - Supply
18V ~ 32V
3.3V ~ 14V
Voltage - Load
18V ~ 32V
3.3V ~ 14V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
40-HTSSOP-B
8-MSOP