☰
BD6794EFV-E2
BD6794EFV-E2
Obsolete
Description:  IC MOTOR DRIVER 18V-32V 40HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 8800
BD6794EFV-E2 vs BD6973FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
Serial
PWM
Technology
Power MOSFET
NMOS, PMOS
Step Resolution
-
-
Applications
Printer
Fan Controller
Current - Output
2A
12mA
Voltage - Supply
18V ~ 32V
4.3V ~ 17V
Voltage - Load
18V ~ 32V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
40-HTSSOP-B
16-SSOP-B