Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD68620EFV-E2
BD68620EFV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPLR 19-28V 24HTSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD68620EFV-E2 Datasheet
History Price: $2.20000
In Stock: 880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD68620EFV-E2 vs BD63565EFV-E2
Part No
BD68620EFV-E2
BD63565EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (2)
Interface
Parallel
PWM
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
Appliance
Current - Output
1.4A
1A
Voltage - Supply
19V ~ 28V
2.5V ~ 5.5V
Voltage - Load
19V ~ 28V
1.8V ~ 16V
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-HTSSOP-B
20-HTSSOP-B