☰
BD68720EFV-E2
BD68720EFV-E2
Active
Description:  IC MTR DRV BIPLR 19-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.53750
In Stock: 36400
BD68720EFV-E2 vs BD62221MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Pre-Driver - Half Bridge (4)
Pre-Driver - Half Bridge (4)
Interface
Parallel
-
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
1, 1/2
Applications
General Purpose
Printer
Current - Output
1.7A
2A
Voltage - Supply
19V ~ 28V
8V ~ 28V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
28-HTSSOP-B
VQFN032V5050