☰
BD68720EFV-E2
BD68720EFV-E2
Active
Description:  IC MTR DRV BIPLR 19-28V 28HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.53750
In Stock: 40100
BD68720EFV-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Pre-Driver - Half Bridge (4)
-
Interface
Parallel
-
Technology
DMOS
-
Step Resolution
1, 1/2, 1/4
-
Applications
General Purpose
-
Current - Output
1.7A
-
Voltage - Supply
19V ~ 28V
-
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
-
Supplier Device Package
28-HTSSOP-B
-