☰
BD6873KN-E2
BD6873KN-E2
Obsolete
Description:  IC MTR DRVR BIPLR 2.5-5.5V 48QFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6873KN-E2 Datasheet
History Price: Obsolete
In Stock: 29520
BD6873KN-E2 vs BD67891MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (12)
Half Bridge (3)
Interface
Serial
-
Technology
DMOS
NMOS, PMOS
Step Resolution
-
-
Applications
Camera
General Purpose
Current - Output
500mA
50mA
Voltage - Supply
2.5V ~ 5.5V
2.3V ~ 5.5V
Voltage - Load
2.5V ~ 5.5V
20V ~ 40V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN
32-VFQFN Exposed Pad
Supplier Device Package
48-UQFN (7.2x7.2)
VQFN032V5050