Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6873KN-E2
BD6873KN-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR BIPLR 2.5-5.5V 48QFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6873KN-E2 Datasheet
History Price: Obsolete
In Stock: 13480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6873KN-E2 vs BD6941FM-E2
Part No
BD6873KN-E2
BD6941FM-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (12)
Half Bridge (2)
Interface
Serial
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
-
-
Applications
Camera
Automotive
Current - Output
500mA
1.25A
Voltage - Supply
2.5V ~ 5.5V
8V ~ 16V
Voltage - Load
2.5V ~ 5.5V
8V ~ 16V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
48-UQFN (7.2x7.2)
36-HSOP-M