☰
BD6873KN-E2
BD6873KN-E2
Obsolete
Description:  IC MTR DRVR BIPLR 2.5-5.5V 48QFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6873KN-E2 Datasheet
History Price: Obsolete
In Stock: 29520
BD6873KN-E2 vs BD6989FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (12)
Half Bridge (2)
Interface
Serial
PWM
Technology
DMOS
Bi-CMOS
Step Resolution
-
-
Applications
Camera
Fan Motor Driver
Current - Output
500mA
700mA
Voltage - Supply
2.5V ~ 5.5V
2.9V ~ 8V
Voltage - Load
2.5V ~ 5.5V
2.9V ~ 8V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
48-UQFN (7.2x7.2)
8-MSOP