Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6874GSW-E2
BD6874GSW-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR BIPLR 2.5-5.5V 16BGA
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6874GSW-E2 Datasheet
History Price: Obsolete
In Stock: 15760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6874GSW-E2 vs BD62220AEFV-E2
Part No
BD6874GSW-E2
BD62220AEFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
PWM
Technology
-
DMOS
Step Resolution
-
-
Applications
General Purpose
Printer
Current - Output
200mA
2.83A
Voltage - Supply
2.5V ~ 5.5V
8V ~ 28V
Voltage - Load
2.5V ~ 5.5V
8V ~ 28V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFBGA
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-BGA (3x3)
28-HTSSOP-B