☰
BD6874GSW-E2
BD6874GSW-E2
Obsolete
Description:  IC MTR DRVR BIPLR 2.5-5.5V 16BGA
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 15760
BD6874GSW-E2 vs BD63242FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
Multiphase
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Parallel
PWM
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
200mA
1A
Voltage - Supply
2.5V ~ 5.5V
5V ~ 16V
Voltage - Load
2.5V ~ 5.5V
-
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFBGA
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-BGA (3x3)
16-SSOP-B