BD6883GUL-E2
BD6883GUL-E2
Obsolete
Description:  IC HALF BRIDG DRV 150MA VCSP50L1
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 10400
BD6883GUL-E2 vs BD6222HFP-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Half Bridge (2)
Half Bridge (2)
Applications
DC Motors, General Purpose
DC Motors, General Purpose
Interface
Logic
Logic
Load Type
Inductive
Inductive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
-
1Ohm
Current - Output / Channel
150mA
2A
Current - Peak Output
-
-
Voltage - Supply
2.5V ~ 5.5V
6V ~ 15V
Voltage - Load
-
6V ~ 15V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Features
-
-
Fault Protection
Over Temperature, UVLO
Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA, CSPBGA
HRP-7 (7 Leads + Tab)
Supplier Device Package
VCSP50L1
HRP7