☰
BD68888AEKV-E2
BD68888AEKV-E2
Active
Description:  BD68888AEKV IS A BIPOLAR LOW-CON
Manufacturer:  Rohm Semiconductor
History Price: $4.72000
In Stock: 2000
BD68888AEKV-E2 vs BD6211F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (8)
Half Bridge (2)
Interface
Logic
On/Off
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4
-
Applications
Camera, Printer
Media Player
Current - Output
1.5A
1A
Voltage - Supply
8V ~ 28V
3V ~ 5.5V
Voltage - Load
-
3V ~ 5.5V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFP Exposed Pad
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
48-HTQFP (7x7)
8-SOP