☰
BD68888AEKV-E2
BD68888AEKV-E2
Active
Description:  BD68888AEKV IS A BIPOLAR LOW-CON
Manufacturer:  Rohm Semiconductor
History Price: $4.72000
In Stock: 2000
BD68888AEKV-E2 vs BD63241FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (8)
Half Bridge (3)
Interface
Logic
PWM
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
-
Applications
Camera, Printer
General Purpose
Current - Output
1.5A
1A
Voltage - Supply
8V ~ 28V
5V ~ 16V
Voltage - Load
-
-
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFP Exposed Pad
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-HTQFP (7x7)
16-SSOP-B