Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD68888AEKV-E2
BD68888AEKV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
BD68888AEKV IS A BIPOLAR LOW-CON
Manufacturer:
Rohm Semiconductor
Datasheet:
BD68888AEKV-E2 Datasheet
History Price: $4.72000
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD68888AEKV-E2 vs BD6383EFV-E2
Part No
BD68888AEKV-E2
BD6383EFV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (8)
Half Bridge (4)
Interface
Logic
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4
1, 1/2, 1/4
Applications
Camera, Printer
General Purpose
Current - Output
1.5A
700mA
Voltage - Supply
8V ~ 28V
10V ~ 28V
Voltage - Load
-
10V ~ 28V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFP Exposed Pad
40-VSSOP (0.213", 5.40mm Width) Exposed Pad
Supplier Device Package
48-HTQFP (7x7)
40-HTSSOP-B