☰
BD68888MUV-E2
BD68888MUV-E2
Active
Description:  36V 2CH STEPPING MOTOR DRIVER
Manufacturer:  Rohm Semiconductor
History Price: $4.41000
In Stock: 45120
BD68888MUV-E2 vs BD6889GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (8)
Half Bridge (14)
Interface
Logic
Parallel
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4
-
Applications
Camera, Printer
Camera
Current - Output
1.65A
500mA
Voltage - Supply
8V ~ 28V
2.5V ~ 5.7V
Voltage - Load
-
2.5V ~ 5.7V
Operating Temperature
-25 ℃ ~ 85 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
63-TFBGA
Supplier Device Package
VQFN036V6060
VBGA063T050