☰
BD68888MUV-E2
BD68888MUV-E2
Active
Description:  36V 2CH STEPPING MOTOR DRIVER
Manufacturer:  Rohm Semiconductor
History Price: $4.41000
In Stock: 45120
BD68888MUV-E2 vs BD6971FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (8)
Pre-Driver - Half Bridge (2)
Interface
Logic
PWM
Technology
DMOS
Power MOSFET
Step Resolution
1, 1/2, 1/4
-
Applications
Camera, Printer
Fan Motor Driver
Current - Output
1.65A
1A
Voltage - Supply
8V ~ 28V
3.5V ~ 17V
Voltage - Load
-
20V
Operating Temperature
-25 ℃ ~ 85 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
VQFN036V6060
14-SSOP-B