☰
BD6889GU-E2
BD6889GU-E2
Obsolete
Description:  IC MTR DRVR BIPLR 2.5-5.7V 63BGA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6889GU-E2 Datasheet
History Price: Obsolete
In Stock: 38240
BD6889GU-E2 vs BD63401EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (14)
Half Bridge (4)
Interface
Parallel
Logic
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2
Applications
Camera
Camera, Printer
Current - Output
500mA
1.35A
Voltage - Supply
2.5V ~ 5.7V
8V ~ 33V
Voltage - Load
2.5V ~ 5.7V
-
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
63-TFBGA
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
VBGA063T050
20-HTSSOP-B