Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6889GU-E2
BD6889GU-E2
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRVR BIPLR 2.5-5.7V 63BGA
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6889GU-E2 Datasheet
History Price: Obsolete
In Stock: 17280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6889GU-E2 vs BD6922FV-E2
Part No
BD6889GU-E2
BD6922FV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (14)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Camera
General Purpose
Current - Output
500mA
1.3A
Voltage - Supply
2.5V ~ 5.7V
8V ~ 28V
Voltage - Load
2.5V ~ 5.7V
8V ~ 28V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
63-TFBGA
24-TSSOP (0.220", 5.60mm Width)
Supplier Device Package
VBGA063T050
24-SSOP-B