☰
BD6903EFV-E2
BD6903EFV-E2
Obsolete
Description:  IC MOTOR DRIVER SMD SSOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 31360
BD6903EFV-E2 vs BD6989FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
PWM
Technology
-
Bi-CMOS
Step Resolution
-
-
Applications
-
Fan Motor Driver
Current - Output
-
700mA
Voltage - Supply
-
2.9V ~ 8V
Voltage - Load
-
2.9V ~ 8V
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
-
8-MSOP