☰
BD6909AEFV-E2
BD6909AEFV-E2
Not For New Designs
Description:  IC MOTOR DRVR 4.5V-5.5V 40HTSSOP
Manufacturer:  Rohm Semiconductor
History Price: $3.29400
In Stock: 2200
BD6909AEFV-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Half Bridge (8)
-
Interface
Parallel
-
Technology
-
-
Step Resolution
-
-
Applications
Media Player
-
Current - Output
800mA, 1000mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Voltage - Load
4.5V ~ 5.5V
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Mounting Type
-
-
Package / Case
-
-
Supplier Device Package
-
-