☰
BD6922FV-E2
BD6922FV-E2
Obsolete
Description:  IC MOTOR DRIVER 8V-28V 24SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6922FV-E2 Datasheet
History Price: Obsolete
In Stock: 25480
BD6922FV-E2 vs BD63015EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Speed
Output Configuration
Half Bridge (3)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Logic
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1.3A
1.5A
Voltage - Supply
8V ~ 28V
8V ~ 28V
Voltage - Load
8V ~ 28V
8V ~ 28V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.220", 5.60mm Width)
20-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SSOP-B
20-HTSSOP-B