☰
BD6922FV-E2
BD6922FV-E2
Obsolete
Description:  IC MOTOR DRIVER 8V-28V 24SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6922FV-E2 Datasheet
History Price: Obsolete
In Stock: 25480
BD6922FV-E2 vs BD63511EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
Parallel
PWM
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/8, 1/16
Applications
General Purpose
General Purpose
Current - Output
1.3A
1A
Voltage - Supply
8V ~ 28V
8V ~ 28V
Voltage - Load
8V ~ 28V
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.220", 5.60mm Width)
28-VSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SSOP-B
28-HTSSOP-B