☰
BD6923FV-E2
BD6923FV-E2
Not For New Designs
Description:  IC MOTOR DVR 3PH 24-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6923FV-E2 Datasheet
History Price: $1.71000
In Stock: 37120
BD6923FV-E2 vs BD60203EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver
Output Configuration
-
Pre-Driver - Half Bridge (2)
Interface
-
PWM
Technology
-
DMOS
Step Resolution
-
-
Applications
-
Printer
Current - Output
-
1.7A
Voltage - Supply
-
8V ~ 28V
Voltage - Load
-
-
Operating Temperature
-
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
-
24-HTSSOP-B