Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6923FV-E2
BD6923FV-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DVR 3PH 24-SSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6923FV-E2 Datasheet
History Price: $1.71000
In Stock: 42040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6923FV-E2 vs BD62017AFS-E2
Part No
BD6923FV-E2
BD62017AFS-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Controller - Commutation, Direction Management
Output Configuration
-
Pre-Driver - Half Bridge (3)
Interface
-
Logic
Technology
-
Power MOSFET
Step Resolution
-
-
Applications
-
Fan Controller
Current - Output
-
15mA
Voltage - Supply
-
10V ~ 18V
Voltage - Load
-
-
Operating Temperature
-
-40 ℃ ~ 110 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
-
24-SSOP-A