☰
BD6923FV-E2
BD6923FV-E2
Not For New Designs
Description:  IC MOTOR DVR 3PH 24-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6923FV-E2 Datasheet
History Price: $1.71000
In Stock: 46960
BD6923FV-E2 vs BD63572MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
PWM
Technology
-
DMOS
Step Resolution
-
-
Applications
-
Appliance
Current - Output
-
1A
Voltage - Supply
-
2.5V ~ 3.6V
Voltage - Load
-
2V ~ 9V
Operating Temperature
-
-30 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
20-VFQFN Exposed Pad
Supplier Device Package
-
VQFN20PV3535