☰
BD6923FV-E2
BD6923FV-E2
Not For New Designs
Description:  IC MOTOR DVR 3PH 24-SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6923FV-E2 Datasheet
History Price: $1.71000
In Stock: 37120
BD6923FV-E2 vs BD6423EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Analog, PWM
Technology
-
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
-
General Purpose
Current - Output
-
700mA
Voltage - Supply
-
19V ~ 42V
Voltage - Load
-
19V ~ 42V
Operating Temperature
-
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
-
24-HTSSOP-B