Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6941FM-E2
BD6941FM-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 8V-16V 36HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6941FM-E2 Datasheet
History Price: $4.84200
In Stock: 40080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6941FM-E2 vs BD67891MUV-E2
Part No
BD6941FM-E2
BD67891MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
Parallel
-
Technology
Power MOSFET
NMOS, PMOS
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
1.25A
50mA
Voltage - Supply
8V ~ 16V
2.3V ~ 5.5V
Voltage - Load
8V ~ 16V
20V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
32-VFQFN Exposed Pad
Supplier Device Package
36-HSOP-M
VQFN032V5050