☰
BD6941FM-E2
BD6941FM-E2
Not For New Designs
Description:  IC MOTOR DRIVER 8V-16V 36HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6941FM-E2 Datasheet
History Price: $4.84200
In Stock: 40080
BD6941FM-E2 vs BD6874GSW-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
1.25A
200mA
Voltage - Supply
8V ~ 16V
2.5V ~ 5.5V
Voltage - Load
8V ~ 16V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
16-VFBGA
Supplier Device Package
36-HSOP-M
16-BGA (3x3)