☰
BD6964F-E2
BD6964F-E2
Active
Description:  PWM SPEED CONTROLLABLE SIGNAL-PH
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6964F-E2 Datasheet
History Price: $1.17000
In Stock: 45320
BD6964F-E2 vs BD6941FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
PWM
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Automotive
Current - Output
1A
1.25A
Voltage - Supply
3.3V ~ 15V
8V ~ 16V
Voltage - Load
3.3V ~ 14V
8V ~ 16V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
8-SOP
36-HSOP-M