☰
BD6964FVM-TR
BD6964FVM-TR
Active
Description:  IC MOTOR DRIVER 3.3V-14V 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.48000
In Stock: 41920
BD6964FVM-TR vs BD6941FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
PWM
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Automotive
Current - Output
800mA
1.25A
Voltage - Supply
3.3V ~ 14V
8V ~ 16V
Voltage - Load
3.3V ~ 14V
8V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
36-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
8-MSOP
36-HSOP-M