☰
BD6971FS-E2
BD6971FS-E2
Not For New Designs
Description:  IC MOTOR DRIVER 0V-7V 16SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6971FS-E2 Datasheet
History Price: $1.60000
In Stock: 7520
BD6971FS-E2 vs BD67891MUV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
PWM
-
Technology
Power MOSFET
NMOS, PMOS
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
1A
50mA
Voltage - Supply
0V ~ 7V
2.3V ~ 5.5V
Voltage - Load
3.5V ~ 17V
20V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
16-SSOP-A
VQFN032V5050