☰
BD6971FV-E2
BD6971FV-E2
Active
Description:  IC MOTOR DRIVER 0V-7V 14SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6971FV-E2 Datasheet
History Price: $1.50000
In Stock: 1040
BD6971FV-E2 vs BD68620EFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (4)
Interface
PWM
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Fan Motor Driver
General Purpose
Current - Output
1A
1.4A
Voltage - Supply
3.5V ~ 17V
19V ~ 28V
Voltage - Load
20V
19V ~ 28V
Operating Temperature
-40 ℃ ~ 100 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
14-SSOP-B
24-HTSSOP-B