Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6971FV-E2
BD6971FV-E2
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 0V-7V 14SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6971FV-E2 Datasheet
History Price: $1.50000
In Stock: 80
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6971FV-E2 vs BD6889GU-E2
Part No
BD6971FV-E2
BD6889GU-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (14)
Interface
PWM
Parallel
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Camera
Current - Output
1A
500mA
Voltage - Supply
3.5V ~ 17V
2.5V ~ 5.7V
Voltage - Load
20V
2.5V ~ 5.7V
Operating Temperature
-40 ℃ ~ 100 ℃
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
63-TFBGA
Supplier Device Package
14-SSOP-B
VBGA063T050