☰
BD6971FV-E2
BD6971FV-E2
Active
Description:  IC MOTOR DRIVER 0V-7V 14SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6971FV-E2 Datasheet
History Price: $1.50000
In Stock: 80
BD6971FV-E2 vs BD6923FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
-
Output Configuration
Pre-Driver - Half Bridge (2)
-
Interface
PWM
-
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Fan Motor Driver
-
Current - Output
1A
-
Voltage - Supply
3.5V ~ 17V
-
Voltage - Load
20V
-
Operating Temperature
-40 ℃ ~ 100 ℃
-
Mounting Type
Surface Mount
-
Package / Case
14-LSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
14-SSOP-B
-