Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6973FV-E2
BD6973FV-E2
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4.3V-17V 16SSOPB
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6973FV-E2 Datasheet
History Price: $1.64000
In Stock: 36880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6973FV-E2 vs BD61248NUX-E2
Part No
BD6973FV-E2
BD61248NUX-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Speed
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (2)
Interface
PWM
-
Technology
NMOS, PMOS
DMOS
Step Resolution
-
-
Applications
Fan Controller
Fan Motor Driver
Current - Output
12mA
1.2A
Voltage - Supply
4.3V ~ 17V
4.5V ~ 16V
Voltage - Load
-
0.4V (Max)
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
10-UFDFN Exposed Pad
Supplier Device Package
16-SSOP-B
VSON010X3030