☰
BD6973FV-E2
BD6973FV-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.3V-17V 16SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6973FV-E2 Datasheet
History Price: $1.64000
In Stock: 23360
BD6973FV-E2 vs BD61251FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Speed
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (2)
Interface
PWM
PWM
Technology
NMOS, PMOS
Power MOSFET
Step Resolution
-
-
Applications
Fan Controller
General Purpose
Current - Output
12mA
10mA
Voltage - Supply
4.3V ~ 17V
4.5V ~ 16V
Voltage - Load
-
18V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
16-SSOP-B