☰
BD6973FV-E2
BD6973FV-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.3V-17V 16SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6973FV-E2 Datasheet
History Price: $1.64000
In Stock: 36880
BD6973FV-E2 vs BD6326ANUX-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Speed
Driver
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (3)
Interface
PWM
Logic
Technology
NMOS, PMOS
Power MOSFET
Step Resolution
-
-
Applications
Fan Controller
PC's, PDA's
Current - Output
12mA
1A
Voltage - Supply
4.3V ~ 17V
2.2V ~ 5.5V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 100 ℃
-25 ℃ ~ 95 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
10-UFDFN Exposed Pad
Supplier Device Package
16-SSOP-B
VSON010X3030