☰
BD6973FV-E2
BD6973FV-E2
Not For New Designs
Description:  IC MOTOR DRIVER 4.3V-17V 16SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6973FV-E2 Datasheet
History Price: $1.64000
In Stock: 23360
BD6973FV-E2 vs BD63620AEFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Speed
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (4)
Interface
PWM
Parallel
Technology
NMOS, PMOS
DMOS
Step Resolution
-
1, 1/2, 1/4
Applications
Fan Controller
General Purpose
Current - Output
12mA
1.4A
Voltage - Supply
4.3V ~ 17V
19V ~ 28V
Voltage - Load
-
19V ~ 28V
Operating Temperature
-40 ℃ ~ 100 ℃
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supplier Device Package
16-SSOP-B
24-HTSSOP-B