Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6989FVM-TR
BD6989FVM-TR
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2.9V-8V 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6989FVM-TR Datasheet
History Price: $1.14600
In Stock: 38720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6989FVM-TR vs BD63005AMUV-E2
Part No
BD6989FVM-TR
BD63005AMUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (3)
Interface
PWM
Logic
Technology
Bi-CMOS
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
700mA
2A
Voltage - Supply
2.9V ~ 8V
10V ~ 28V
Voltage - Load
2.9V ~ 8V
10V ~ 28V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
8-MSOP
VQFN040V6060