Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BD6989FVM-TR
BD6989FVM-TR
Not For New Designs
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 2.9V-8V 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6989FVM-TR Datasheet
History Price: $1.14600
In Stock: 30660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD6989FVM-TR vs BD64008MUV-E2
Part No
BD6989FVM-TR
BD64008MUV-E2
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Pre-Driver - Half Bridge (4)
Interface
PWM
Serial
Technology
Bi-CMOS
DMOS
Step Resolution
-
1
Applications
Fan Motor Driver
Printer
Current - Output
700mA
2A
Voltage - Supply
2.9V ~ 8V
9V ~ 45V
Voltage - Load
2.9V ~ 8V
3.7V ~ 50V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
48-VFQFN Exposed Pad
Supplier Device Package
8-MSOP
VQFN048V7070