☰
BD6989FVM-TR
BD6989FVM-TR
Not For New Designs
Description:  IC MOTOR DRIVER 2.9V-8V 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.14600
In Stock: 38720
BD6989FVM-TR vs BD6889GU-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (14)
Interface
PWM
Parallel
Technology
Bi-CMOS
Power MOSFET
Step Resolution
-
-
Applications
Fan Motor Driver
Camera
Current - Output
700mA
500mA
Voltage - Supply
2.9V ~ 8V
2.5V ~ 5.7V
Voltage - Load
2.9V ~ 8V
2.5V ~ 5.7V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.118", 3.00mm Width)
63-TFBGA
Supplier Device Package
8-MSOP
VBGA063T050