Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD7003NUX-E2
BD7003NUX-E2
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ VSON008X2020
Manufacturer:
Rohm Semiconductor
Datasheet:
BD7003NUX-E2 Datasheet
History Price: $1.02000
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BD7003NUX-E2 vs BD733L05G-CTR
Part No
BD7003NUX-E2
BD733L05G-CTR
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
2
1
Voltage - Input (Max)
5.5V
45V
Voltage - Output (Min/Fixed)
1.2V
3.3V
Voltage - Output (Max)
3.3V
-
Voltage Dropout (Max)
0.36V @ 300mA, 0.36V @ 300mA
0.4V @ 50mA
Current - Output
300mA, 300mA
50mA
Current - Quiescent (Iq)
95 μA
13 μA
Current - Supply (Max)
-
15 μA
PSRR
66dB (100Hz)
60dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
SC-74A, SOT-753
Supplier Device Package
VSON008X2020
5-SSOP