☰
BD7004NUX-E2
BD7004NUX-E2
Active
Description:  IC REG LIN POS ADJ VSON008X2020
Manufacturer:  Rohm Semiconductor
History Price: $0.25822
In Stock: 15280
BD7004NUX-E2 vs BD7800FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
-
Output Type
Adjustable
-
Number of Regulators
2
-
Voltage - Input (Max)
5.5V
-
Voltage - Output (Min/Fixed)
1.2V
-
Voltage - Output (Max)
3.3V
-
Voltage Dropout (Max)
0.36V @ 300mA, 0.36V @ 300mA
-
Current - Output
300mA, 300mA
-
Current - Quiescent (Iq)
95 μA
-
Current - Supply (Max)
95 μA
-
PSRR
66dB (100Hz)
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
8-UFDFN Exposed Pad
-
Supplier Device Package
VSON008X2020
-