☰
BD70FC0WEFJ-E2
BD70FC0WEFJ-E2
Active
Description:  1A 7V, FIXED OUTPUT, HIGH-ACCURA
Manufacturer:  Rohm Semiconductor
History Price: $1.57000
In Stock: 8400
BD70FC0WEFJ-E2 vs BD7003NUX-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
2
Voltage - Input (Max)
26.5V
5.5V
Voltage - Output (Min/Fixed)
7V
1.2V
Voltage - Output (Max)
-
3.3V
Voltage Dropout (Max)
0.5V @ 500mA
0.36V @ 300mA, 0.36V @ 300mA
Current - Output
1A
300mA, 300mA
Current - Quiescent (Iq)
2.5 mA
95 μA
Current - Supply (Max)
-
-
PSRR
-
66dB (100Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-UFDFN Exposed Pad
Supplier Device Package
8-HTSOP-J
VSON008X2020